Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-6609987-6 |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.33
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$5.08
|
9
in stock
|
Buy Now | |
Future Electronics
from US$2.42
|
-
|
Buy Now | |
Avnet America
from US$2.18
|
-
|
Buy Now | |
Distrelec
from US$2.85
|
-
|
Buy Now | |
Sager
from US$2.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
---|---|
Current Rating | 15A |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Voltage (Max) | 250VAC |
Mount Angle | Vertical |
Mount Style | Snap-In |
Comment | Small footprint. VDE rated at 10 amps. |
Type of Connector | IEC 60320-1 C-14 |
Ground Option | None |
Ground Choke Option | No |
Filtered | No |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
Mains Power Connector, 115/230Vac, Male |Amp Te Connectivity 3-6609987-6 | Newark Electronics |
3 Position 250 VAC 15 A 1 Port EMI/RFI Filtered Power Entry Module | Future Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 15A/Contact ST 1 Port | Avnet America |
TE Connectivity 15SRBS8 F8222H Mains Power Connector 115 | Distrelec |
AC Power Entry Modules 15A Wire-Leaded | Sager |
Where can I find additional details, specifications and documents for a 3-6609987-6?
Additional datasheets, footprints and schematics for 3-6609987-6 are listed on our Part Details page. You can also find images and similar parts to 3-6609987-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-6609987-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-6609987-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-6609987-6 fall under?
The 3-6609987-6 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 3-6609987-6 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-6609987-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-6609987-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-6609987-6 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Future Electronics, Avnet America and Distrelec have stock available or on a lead time for 3-6609987-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-6609987-6 often in real-time on the comparison pages.
What if I can't find stock of 3-6609987-6?
You can fill out our help required form which you can use to request a quote for 3-6609987-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.