Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-6609128-1 |
Prices starting from US$26.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$43.38
|
No stock
|
Buy Now | |
Heilind Electronics
from US$36.48
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$58.09
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$53.09
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$63.40
|
4
in stock
|
Buy Now | |
Distrelec
from US$37.72
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$36.48
|
4
in stock
|
Buy Now | |
Avnet America
from US$26.69
|
-
|
Buy Now | |
Sager
from US$27.01
|
-
|
Buy Now |
Shield Style | None |
---|---|
Fuse Options | Single, Dual |
Voltage Selection | 2-Voltage |
Current Rating | 6A |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Input Voltage Select | Dual AC (Series/Parallel) |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Voltage (Max) | 120VAC, 240VAC |
Mount Angle | Vertical |
Mount Style | Flanged |
Comment | Voltage Selectable |
Filtered | No |
Output Type | .110" FASTON |
Ground Option | None |
Filter Type | Power Entry Module |
Switch Type | DPST |
Ground Choke Option | No |
Input Type | IEC |
Type of Connector | IEC 320/C-14 |
Operating Temperature Range | -10 – 40°C |
3-6609128-1 6VM2S=F8099 | Heilind Electronics |
Ac Power Entry Modules 6A Iec-.110 Faston Unfltrd |Amp Te Connectivity 3-6609128-1 | Newark Electronics |
AC Power Entry Modules 6A IEC-.110 FASTON UNFLTRD | Rapid Electronics |
TE Connectivity - AMP Mains Power Connector 6A 120/250VAC Male | Distrelec |
Power Entry Module Unfiltered M 3 POS 250VAC 6A Switch/Fuse ST 1 Port | Avnet America |
AC Power Entry Modules 6A IEC - .110 FASTON UNFLTRD FLANGE MNT | Sager |
Where can I find additional details, specifications and documents for a 3-6609128-1?
Additional datasheets, footprints and schematics for 3-6609128-1 are listed on our Part Details page. You can also find images and similar parts to 3-6609128-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-6609128-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-6609128-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-6609128-1 fall under?
The 3-6609128-1 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 3-6609128-1 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-6609128-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-6609128-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-6609128-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-6609128-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-6609128-1 often in real-time on the comparison pages.
What if I can't find stock of 3-6609128-1?
You can fill out our help required form which you can use to request a quote for 3-6609128-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.