Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-6609106-6 |
Prices starting from US$18.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$24.65
|
812
in stock
|
Buy Now | |
Rapid Electronics
from US$22.49
|
812
in stock
|
Buy Now | |
Chip One Stop
from US$22.10
|
812
in stock
|
Buy Now | |
Distrelec
from US$19.85
|
812
in stock
|
Buy Now | |
Avnet America
from US$19.79
|
-
|
Buy Now | |
Sager
from US$18.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | None |
---|---|
Voltage Selection | Single |
Fuse Options | Dual |
Extender Options | J Series |
Current Rating | 3A |
Input Voltage Select | Single AC |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Mount Angle | Vertical |
Mount Style | Snap-In |
Comment | Extenders allow the P Series to fit other TE/competitor panel cutouts. |
Output Type | .187" FASTON |
Ground Choke Option | No |
Ground Option | None |
Switch Type | DPST |
Filter Type | Power Entry Module |
Input Type | IEC |
Type of Connector | IEC 320/C-14 |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules 3A Dual Fuse Snap In Mount |Amp Te Connectivity 3-6609106-6 | Newark Electronics |
AC Power Entry Modules 3A DUAL FUSE SNAP IN MOUNT | Rapid Electronics |
TE Connectivity PSJS0DH30 C1193 Mains Power Connector 11 | Distrelec |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 3A Switch/Fuse ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 3-6609106-6?
Additional datasheets, footprints and schematics for 3-6609106-6 are listed on our Part Details page. You can also find images and similar parts to 3-6609106-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-6609106-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-6609106-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-6609106-6 fall under?
The 3-6609106-6 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 3-6609106-6 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-6609106-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-6609106-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-6609106-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-6609106-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-6609106-6 often in real-time on the comparison pages.
What if I can't find stock of 3-6609106-6?
You can fill out our help required form which you can use to request a quote for 3-6609106-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.