Status: | Unknown |
---|---|
Series: | 3000 Series |
RoHS: | Unknown |
Prices starting from US$34.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$60.40
|
135
in stock
|
Buy Now | |
Distrelec
from US$49.47
|
131
in stock
|
Buy Now | |
element14
from US$51.09
|
91
in stock
|
Buy Now | |
Farnell
from US$62.21
|
91
in stock
|
Buy Now | |
Rapid Electronics
from US$51.24
|
41
in stock
|
Buy Now | |
Chip One Stop
from US$41.30
|
41
in stock
|
Buy Now | |
RS Americas
from US$48.29
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$55.62
|
17
in stock
|
Buy Now | |
Avnet America
from US$34.18
|
-
|
Buy Now | |
Sager
from US$75.76
|
-
|
Buy Now |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 92mm |
External Depth | 38mm |
Noise Rating | 37dBA |
Flow Rate - Imperial | 44.1cu.ft/min |
Flow Rate - Metric | 75m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 3000 Series |
Power Rating | - |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CE CSA UL VDE |
External Height | 92mm |
External Width | 92mm |
Frame Dimensions | 92mm x 92mm x 38mm |
AC Axial Fan, 92x38mm, 230V | RS |
ebmpapst Axial Fan AC 92x92x38mm 230V 75m³/h IP20 | Distrelec |
FAN, 92MM, 230VAC, 75M3/H, 37DBA | element14 |
AC Fans AC Tubeaxial Fan 92x92x38mm 230VAC | Rapid Electronics |
AC Fan, 230V, 92x92x38mm, 44.4CFM, 12W, 37dBa, 2700RPM, Wire Leads | ebm-papst 3656 | RS Americas |
Tube Axial Ac Fan | Newark Electronics |
AC Fan Ball Bearing 230V 12W 50Hz 2700RPM 44.14CFM 37dB Flange Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3656?
Additional datasheets, footprints and schematics for 3656 are listed on our Part Details page. You can also find images and similar parts to 3656 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3656 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3656 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3656 fall under?
The 3656 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 3656 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3656 you can contact the distributor directly for product support, shipping queries etc.
Is the 3656 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3656 have stock available?
Authorised distributors including RS, Distrelec, element14, Farnell and Rapid Electronics have stock available or on a lead time for 3656.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3656 often in real-time on the comparison pages.
What if I can't find stock of 3656?
You can fill out our help required form which you can use to request a quote for 3656 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.