Status: | Unknown |
---|---|
Series: | 36541E Series |
RoHS: | Unknown |
Prices starting from US$0.0478
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0478
|
No stock
|
Buy Now |
Inductance | 24nH |
---|---|
Product Range | 36541E Series |
DC Current Rating | 700mA |
High Frequency Inductor Case | 0402 [1005 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.19ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 3.15GHz |
Inductor Case Style | 0402 [1005 Metric] |
INDUCTOR, 24NH, 5%, 0402 | Farnell |
Where can I find additional details, specifications and documents for a 36541E24NJTDG?
Additional datasheets, footprints and schematics for 36541E24NJTDG are listed on our Part Details page. You can also find images and similar parts to 36541E24NJTDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36541E24NJTDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36541E24NJTDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36541E24NJTDG fall under?
The 36541E24NJTDG is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 36541E24NJTDG when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36541E24NJTDG you can contact the distributor directly for product support, shipping queries etc.
Is the 36541E24NJTDG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36541E24NJTDG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 36541E24NJTDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36541E24NJTDG often in real-time on the comparison pages.
What if I can't find stock of 36541E24NJTDG?
You can fill out our help required form which you can use to request a quote for 36541E24NJTDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.