Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$42.11
|
No stock
|
Buy Now |
External Depth - Imperial | 8.66" |
---|---|
External Depth - Metric | 220mm |
External Height - Imperial | 10.32" |
External Height - Metric | 262.05mm |
Rack U Height | 3U |
Rack HP Width | 42 |
Board Depth - Imperial | - |
Board Depth - Metric | 220mm |
External Width - Imperial | 8.39" |
External Width - Metric | 213mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Board Depth | 220mm |
External Depth | 220mm |
External Height | 262.05mm |
External Width | 213mm |
Material | Anodised Aluminium |
Pack Quantity | 1 |
MODULE, 3U, 220MM, 42HP | Farnell |
Where can I find additional details, specifications and documents for a 3653250?
Additional datasheets, footprints and schematics for 3653250 are listed on our Part Details page. You can also find images and similar parts to 3653250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3653250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3653250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3653250 fall under?
The 3653250 is listed under Enclosures Racks & Cabinets > Cabinet Racks > Cabinet Rack Module Kits.
Can I view similar or alternative parts?
You can view similar parts to 3653250 when available in the Cabinet Rack Module Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3653250 you can contact the distributor directly for product support, shipping queries etc.
Is the 3653250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3653250 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 3653250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3653250 often in real-time on the comparison pages.
What if I can't find stock of 3653250?
You can fill out our help required form which you can use to request a quote for 3653250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.