Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torx Tip Size | T8 |
---|---|
Blade Length | 40mm |
Overall Length | 75mm |
Product Range | - |
Torx® T8 Wing Handle Screwdrivers - 2 Per Pack | Newark Electronics |
TORX® T8 Wing Handle Screwdrivers - 2 per Pack | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bi-Metal Hole Cutting Saw, 1-Inch | Ideal Industries 36-518 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
WIDE-RANGE GRIP 2-1/2 INSULATD WRP162(1. | Avnet America |
Where can I find additional details, specifications and documents for a 36518?
Additional datasheets, footprints and schematics for 36518 are listed on our Part Details page. You can also find images and similar parts to 36518 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36518 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36518 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36518 fall under?
The 36518 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 36518 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36518 you can contact the distributor directly for product support, shipping queries etc.
Is the 36518 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36518 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 36518.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36518 often in real-time on the comparison pages.
What if I can't find stock of 36518?
You can fill out our help required form which you can use to request a quote for 36518 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.