Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.67
Torx Tip Size | T6 |
---|---|
Blade Length | 35mm |
Overall Length | 70mm |
Product Range | - |
Torx Driver Wing Handle T6 - 2Pk | Wiha Tools 36516 | RS Americas |
TORX® T6 Wing Handle Screwdrivers - 2 per Pack | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wide-Range Grip 1-1/2 Insulatd Wrp120(1. |Molex 36516 | Newark Electronics |
WIDE-RANGE GRIP 1-1/2 INSUL | Avnet America |
Wire Mesh Cable Grip, Galvanized Steel | Carlton-Bates |
Where can I find additional details, specifications and documents for a 36516?
Additional datasheets, footprints and schematics for 36516 are listed on our Part Details page. You can also find images and similar parts to 36516 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36516 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36516 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36516 fall under?
The 36516 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 36516 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36516 you can contact the distributor directly for product support, shipping queries etc.
Is the 36516 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36516 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America, element14 and Carlton-Bates have stock available or on a lead time for 36516.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36516 often in real-time on the comparison pages.
What if I can't find stock of 36516?
You can fill out our help required form which you can use to request a quote for 36516 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.