Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Shielding Cabinet |
---|---|
Enclosure Material | Tin Plate |
External Height - Metric | 60mm |
External Width - Metric | 60mm |
External Depth - Metric | 3mm |
IP Rating | - |
Body Colour | - |
NEMA Rating | - |
External Height - Imperial | 2.36" |
External Width - Imperial | 2.36" |
External Depth - Imperial | 0.12" |
Product Range | - |
No. of Switch Holes | - |
Shielding cabinet, 60mm L x 60mm W x 3mm H, 2 piece frame, THT, WE-SHC | Wurth Electronics 36503605 | RS Americas |
SHIELDING CABINET, THT | Farnell |
Where can I find additional details, specifications and documents for a 36503605?
Additional datasheets, footprints and schematics for 36503605 are listed on our Part Details page. You can also find images and similar parts to 36503605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36503605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36503605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36503605 fall under?
The 36503605 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 36503605 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36503605 you can contact the distributor directly for product support, shipping queries etc.
Is the 36503605 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36503605 have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for 36503605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36503605 often in real-time on the comparison pages.
What if I can't find stock of 36503605?
You can fill out our help required form which you can use to request a quote for 36503605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.