Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Shielding Cabinet |
---|---|
Enclosure Material | Tin Plate |
External Height - Metric | 50mm |
External Width - Metric | 50mm |
External Depth - Metric | 3mm |
IP Rating | - |
Body Colour | - |
NEMA Rating | - |
External Height - Imperial | 1.97" |
External Width - Imperial | 1.97" |
External Depth - Imperial | 0.12" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, Shielding Cabinet, Tht, Shielding Cabinet, 50 Mm, 50 Mm, 3 Mm, Tin Plate Rohs Compliant: Yes |Wurth Elektronik 36503505 | Newark Electronics |
SHIELDING CABINET, THT | element14 |
WE-SHC Shielding Cabinet THT 50x50mm | RS |
PCB Enclosure, Tin Plated Steel, 51 x 51 x 3mm | Wurth Electronics 36503505 | RS Americas |
Where can I find additional details, specifications and documents for a 36503505?
Additional datasheets, footprints and schematics for 36503505 are listed on our Part Details page. You can also find images and similar parts to 36503505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36503505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36503505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36503505 fall under?
The 36503505 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 36503505 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36503505 you can contact the distributor directly for product support, shipping queries etc.
Is the 36503505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36503505 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 36503505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36503505 often in real-time on the comparison pages.
What if I can't find stock of 36503505?
You can fill out our help required form which you can use to request a quote for 36503505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.