Status: | Unknown |
---|---|
Series: | 3000 Series |
RoHS: | Unknown |
Prices starting from US$12.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.13
|
403
in stock
|
Buy Now | |
element14
from US$45.51
|
136
in stock
|
Buy Now | |
Farnell
from US$48.13
|
136
in stock
|
Buy Now | |
RS Americas
from US$12.20
|
13
in stock
|
Buy Now | |
Distrelec
from US$43.23
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$49.16
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$39.30
|
-
|
Buy Now | |
Avnet America
from US$380.27
|
-
|
Buy Now | |
Sager
from US$13.39
|
-
|
Buy Now |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 92mm |
External Depth | 38mm |
Noise Rating | 36dBA |
Flow Rate - Imperial | 44.1cu.ft/min |
Flow Rate - Metric | 1.23m³/min |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 3000 Series |
Power Rating | - |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CE CSA UL VDE |
External Height | 92mm |
External Width | 92mm |
Fixing Centres | 81.5mm |
Frame Dimensions | 92mm x 92mm x 38mm |
Frequency | 50Hz |
Input Power | 12W |
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Operating life Time | 52500h |
Power Consumption | 12W |
Speed Range Max | 2650rpm |
Type | Standard 92mm |
Sleeve bearing axial fan,75cu.m/h 240Vac | RS |
FAN, 92MM, 230VAC | element14 |
ebmpapst Axial Fan AC 92x92x38mm 230V 75m³/h | Distrelec |
Fan: AC | Transfer Multisort Elektronik |
Danfoscketv Box/Ebm Papst |Ebm-Papst 3650 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Grounding Wedge, Accessories, Steel, Electro Zinc Plating, 1/2 inch | T&B Fittings by ABB 3650 | RS Americas |
Thomas & Betts DANFOSCKETV | Sager |
Where can I find additional details, specifications and documents for a 3650?
Additional datasheets, footprints and schematics for 3650 are listed on our Part Details page. You can also find images and similar parts to 3650 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3650 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3650 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3650 fall under?
The 3650 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 3650 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3650 you can contact the distributor directly for product support, shipping queries etc.
Is the 3650 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3650 have stock available?
Authorised distributors including RS, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for 3650.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3650 often in real-time on the comparison pages.
What if I can't find stock of 3650?
You can fill out our help required form which you can use to request a quote for 3650 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.