Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Contact Material | Phosphor Bronze |
Frequency Max | 4GHz |
RoHS Compliant | Yes |
Conn, RF, BNC, Right Angle, PCB Jack, 50Ohms, Body:Metal, CntPlating:Gold | Bomar Interconnect Products 364M2595 | RS Americas |
Rf/Coaxial, Dual Bnc Jack R/A 50 Ohm Sldr | Newark Electronics |
Where can I find additional details, specifications and documents for a 364M2595?
Additional datasheets, footprints and schematics for 364M2595 are listed on our Part Details page. You can also find images and similar parts to 364M2595 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 364M2595 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 364M2595 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 364M2595 fall under?
The 364M2595 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 364M2595 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 364M2595 you can contact the distributor directly for product support, shipping queries etc.
Is the 364M2595 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 364M2595 have stock available?
Authorised distributors including Future Electronics, RS Americas, Newark Electronics and Richardson RFPD have stock available or on a lead time for 364M2595.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 364M2595 often in real-time on the comparison pages.
What if I can't find stock of 364M2595?
You can fill out our help required form which you can use to request a quote for 364M2595 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.