Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | BNC Coaxial |
---|---|
Coaxial Termination | Solder |
Impedance | 75ohm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 1GHz |
RoHS Compliant | Yes |
Rf/Coaxial, Bnc Jack, R/A, 75 Ohm, Solder | Newark Electronics |
Conn, RF, BNC, Right Angle, PCB Jack, 75Ohms, Body:White Valox, CntPlating:Gold | Bomar Interconnect Products 364A795 | RS Americas |
Where can I find additional details, specifications and documents for a 364A795?
Additional datasheets, footprints and schematics for 364A795 are listed on our Part Details page. You can also find images and similar parts to 364A795 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 364A795 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 364A795 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 364A795 fall under?
The 364A795 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 364A795 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 364A795 you can contact the distributor directly for product support, shipping queries etc.
Is the 364A795 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 364A795 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and Richardson RFPD have stock available or on a lead time for 364A795.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 364A795 often in real-time on the comparison pages.
What if I can't find stock of 364A795?
You can fill out our help required form which you can use to request a quote for 364A795 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.