Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.48
|
470
in stock
|
Buy Now | |
TE Store
from US$1.66
|
5,726
in stock
|
Buy Now | |
Newark Electronics
from US$1.81
|
470
in stock
|
Buy Now | |
element14
from US$1.47
|
470
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
191
in stock
|
Buy Now | |
Future Electronics
from US$1.24
|
-
|
Buy Now | |
RS Americas
from US$1.40
|
-
|
Buy Now | |
Distrelec
from US$1.82
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 5 |
Contact Underplating Material | Nickel |
Contact Underplating Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 6.3µm, 150 – 250µin |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 150 – 250µin, 3.81 – 6.3µm |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Finish | Matte |
端子の下地めっきの材料 | Nickel |
Mating Post Length | .29in, 7.37mm |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 5A |
PCB Thickness (Recommended) | .01in, .25mm |
コネクタの高さ | 8.81mm |
Connector Height | 8.81mm, .34in |
Operating Voltage | 250VAC |
Housing Material | Nylon 4/6 |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR7189 |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Circuit Application | Signal |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 500 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
5P MTA100 HDR ASSY,SM,FL,LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 5 | Nylon Vertical PCB Header: 2.54Mm & Surface Mount & Mta 100 | Part Number: 3-647166-5 | Internal Number: 3-647166-5 | TE Connectivity | TE Store |
Connector, Header, 2.54Mm, 5Way | Newark Electronics |
CONNECTOR, HEADER, 2.54MM, 5WAY | element14 |
Conn Wire to Board HDR 5 POS 2.54mm Solder ST SMD | Avnet America |
MTA-100 Single Row 5 Position Surface Mount Vertical Wire-to-Board Pin Header | Future Electronics |
MTA-100 Series,2.54mm Pitch 5 Way 1 Row Straight PCB Header, Solder Term,5A | TE Connectivity 3-647166-5 | RS Americas |
TE Connectivity - AMP PCB Conn 5P MTA100 HDR ASSYSMFLLF | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Lead Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Surface Mount Vertical |
Where can I find additional details, specifications and documents for a 3-647166-5?
Additional datasheets, footprints and schematics for 3-647166-5 are listed on our Part Details page. You can also find images and similar parts to 3-647166-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-647166-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-647166-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-647166-5 fall under?
The 3-647166-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-647166-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-647166-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-647166-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-647166-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 3-647166-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-647166-5 often in real-time on the comparison pages.
What if I can't find stock of 3-647166-5?
You can fill out our help required form which you can use to request a quote for 3-647166-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.