Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.85
|
4,046
in stock
|
Buy Now | |
Newark Electronics
from US$9.26
|
4,046
in stock
|
Buy Now | |
Rapid Electronics
from US$7.65
|
4,046
in stock
|
Buy Now | |
Chip One Stop
from US$7.64
|
4,046
in stock
|
Buy Now | |
Avnet America
from US$6.65
|
-
|
Buy Now | |
TE Store
from US$14.35
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Mating & Unmating Configuration | Sequencing |
---|---|
Underplate Material Thickness | 3.43µm |
Power Contact Material | Tin |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | High Temperature Thermoplastic |
PCB Mount Retention | With |
Mating Retention Type | Action/Compliant Tail |
PCB Mount Retention Type | Action/Compliant Tail |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Connector System | Board-to-Board |
Termination Post & Tail Length | .135in, 3.43mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
High Speed/Modular Conn Mbxl Vert Rcpt 4P+24S+2P |Amp Te Connectivity 3-6450550-8 | Newark Electronics |
TE Connectivity MBXL VERT RCPT 4P+24S+2P High Speed / Mo | Distrelec |
Conn Power RCP 6Power/24Signal POS Press Fit ST Thru-Hole 30 Terminal 1 Port | Avnet America |
Special Order: MBXL VERT RCPT 4P+24S+2P Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Board-to-Board Connector & Contact Terminates To: Printed Circuit Board UL Flammability Rating: UL 94V-0 Connector Assembly Receptacle Board-to-Board Printed Circuit Board | Rectangular Power Connector | Part Number: 3-6450550-8 | Internal Number: 3-6450550-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-6450550-8?
Additional datasheets, footprints and schematics for 3-6450550-8 are listed on our Part Details page. You can also find images and similar parts to 3-6450550-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-6450550-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-6450550-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-6450550-8 fall under?
The 3-6450550-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-6450550-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-6450550-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-6450550-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-6450550-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-6450550-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-6450550-8 often in real-time on the comparison pages.
What if I can't find stock of 3-6450550-8?
You can fill out our help required form which you can use to request a quote for 3-6450550-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.