Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Loaded Positions | 5 |
---|---|
Post Numbers Omitted | 5 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 6 |
Number of Rows | 1 |
Number of Positions | 6 |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 3.81 – 8.89µm, 2.54µm, 100µin |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 150 – 350µm, 3.81 – 8.89µin |
Contact Layout | Inline |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Length | .931in, 23.65mm |
Height | 14.6mm, .575in |
Mating Post Length | 11.43mm, .45in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 600VAC |
Housing Color | Black |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
Strain Relief | Without |
Mating Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Mating Retention Type | Polarized Lock |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Number of Blocked Positions | 1 |
For Use With | MTA .156 Connector Assembly |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Product Type | Header |
Contact Type | Tab |
Sealable | No |
Housing Type | Plug |
Header Type | Unshrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
06P Mta156 Hdr Assy W/O#5 Lf |Amp Te Connectivity 3-644992-6 | Newark Electronics |
Conn Wire to Board HDR 6 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 3-644992-6?
Additional datasheets, footprints and schematics for 3-644992-6 are listed on our Part Details page. You can also find images and similar parts to 3-644992-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644992-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644992-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644992-6 fall under?
The 3-644992-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-644992-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644992-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644992-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644992-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 3-644992-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644992-6 often in real-time on the comparison pages.
What if I can't find stock of 3-644992-6?
You can fill out our help required form which you can use to request a quote for 3-644992-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.