Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle, Vertical |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Number of Power Positions | 3 |
Contact Mating Area Plating Material Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Layout | Inline |
Contact Retention | Without |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Thickness | 150 – 350µin, 3.81 – 8.89µm |
Contact Mating Area Plating Thickness | 3.81 – 8.8µm, 150 – 350µin |
Contact Mating Area Plating Material | Tin |
Width | .3in, 7.62mm |
Height | .425in, 10.79mm |
Length | 11.89mm, .468in |
Mating Post Length | .4in, 10.16mm |
Operating Voltage | 600VAC |
Housing Material | Thermoplastic Polyester |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Strain Relief | Without |
Mating Retention | With |
Mating Alignment | Without |
Mating Retention Type | Friction Lock |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | Receptacle Housing |
Packaging Quantity | 2500 |
Packaging Method | Package |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Sealable | No |
Product Type | Header |
Contact Type | Tab, Pin |
Termination Post & Tail Length | 4.44mm, .175in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
03 POS MTA156 HEADER ASSY SQ R/A F/L | Future Electronics |
Conn Wire to Board HDR 3 POS 3.96mm Solder RA Thru-Hole Strip | Avnet America |
Special Order: 03P MTA156 HDR ASSY SQ R/A F/L Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 3-644754-3 | Internal Number: 3-644754-3 | 3.96 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-644754-3?
Additional datasheets, footprints and schematics for 3-644754-3 are listed on our Part Details page. You can also find images and similar parts to 3-644754-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644754-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644754-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644754-3 fall under?
The 3-644754-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-644754-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644754-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644754-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644754-3 have stock available?
Authorised distributors including Future Electronics, Avnet America and TE Store have stock available or on a lead time for 3-644754-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644754-3 often in real-time on the comparison pages.
What if I can't find stock of 3-644754-3?
You can fill out our help required form which you can use to request a quote for 3-644754-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.