Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.43
|
11,688
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
11,688
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
11,688
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
11,688
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
TE Store
from US$0.66
|
-
|
Buy Now |
Connector Profile | Narrow |
---|---|
Number of Rows | 1 |
Number of Positions | 5 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | 150 – 350µin, 3.81 – 8.89µm |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | Without |
Mating Post Length | 6.6mm, .26in |
Contact Layout | Inline |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 8.89µm, 150 – 350µin |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Connector Length | .588in, 14.94mm |
Connector Height | 6.35mm, .25in |
コネクタの高さ | 6.35mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA File Number | LR7189 |
UL Rating | Recognized |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | Mates with CST-100 connector |
Packaging Quantity | 500 |
Packaging Method | Package |
実装方法 | Package |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Termination Post & Tail Length | 2.79mm, .11in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Narrow Flt Hdr 5P Right Angle Post |Amp Te Connectivity 3-644457-5 | Newark Electronics |
NARROW FLT HDR 5P Right Angle Post | Rapid Electronics |
TE Connectivity - AMP PCB Conn 05P MTA100 HDR ASSY R/A NARROW | Distrelec |
MTA-100 5 Position Through-Hole Single Row Right Angle Wire to Board Header | Future Electronics |
Conn Unshrouded Header HDR 5 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Special Order: 05P MTA100 HDR ASSY R/A NARROW PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 5 | PCB Header: Polyester & Right Angle & Unshrouded | Part Number: 3-644457-5 | Internal Number: 3-644457-5 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | MTA-100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-644457-5?
Additional datasheets, footprints and schematics for 3-644457-5 are listed on our Part Details page. You can also find images and similar parts to 3-644457-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644457-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644457-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644457-5 fall under?
The 3-644457-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-644457-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644457-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644457-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644457-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 3-644457-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644457-5 often in real-time on the comparison pages.
What if I can't find stock of 3-644457-5?
You can fill out our help required form which you can use to request a quote for 3-644457-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.