Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CRSM-CT-34/10-150,
7-1192730-0 |
Prices starting from US$21.37
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$21.37
|
-
|
Buy Now |
Color | Black |
---|---|
Flexibility | Semi-Rigid |
Sleeve Length | 152mm, 6in |
Application Diameter (Min) | 11mm, .43in |
Compression Connector Length (Max) | 2in, 51mm |
Application Diameter (Max) | 1.06in, 27mm |
Wall Thickness | Medium |
Conductor Range (Tap) | 10 – 2AWG/kcmil |
Expanded Inside Diameter (Min) | 1.34in, 34mm |
Conductor Range (Main) | 8 – 2AWG/kcmil |
Recovered Wall Thickness (Max) | 2.4mm |
Recovered Inside Diameter (Max) | 10mm |
Voltage Rating | ≤ 1kV |
Standards | ANSI C119.1 |
Mechanical Reinforcement | No |
Application | RUS Accepted for Use with Compression & Split-Bolt Connectors. For Use on Standard Poly- or Elastomeric Insulated Cables. |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Non-Toxic & Non-Corrosive Emission | Yes |
Marine-Offshore-Shipbuilding Certified | Yes |
Mechanical Resistance | Against Mechanical Impact or Damage |
UV-Stabilized | Yes, ASTM-G154 |
Low Smoke Emission | Yes |
Product Use | Wrap-Around, Sealed Cable Tap Splice |
Standard Pack | 10 |
Packaging Method | Pieces in Polybag in Master Carton |
Product Availability | Worldwide |
Adhesive Coating | Yes |
Shrink Ratio | < 2.5:1 |
Material System | Crosslinked Polyolefin |
Component Design | Heat Shrink |
Product Type | Heat Shrink Wraparound Cable Tap Splice |
Product Family | CRSM |
Coating Style | Inline |
Technology | Heat Shrink |
Wall Style (Excluding Adhesive) | Single |
Flammability | Non-Flame-Retardant |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
CRSM-CT-34/10-150 | TE Connectivity 364197-000 | RS Americas |
Where can I find additional details, specifications and documents for a 364197-000?
Additional datasheets, footprints and schematics for 364197-000 are listed on our Part Details page. You can also find images and similar parts to 364197-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 364197-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 364197-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 364197-000 fall under?
The 364197-000 is listed under Power Systems > Power Cable Accessories > Power Cable Wraps.
Can I view similar or alternative parts?
You can view similar parts to 364197-000 when available in the Power Cable Wraps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 364197-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 364197-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 364197-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 364197-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 364197-000 often in real-time on the comparison pages.
What if I can't find stock of 364197-000?
You can fill out our help required form which you can use to request a quote for 364197-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.