Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.97
|
No stock
|
Buy Now | |
TTI Europe
from US$0.71
|
21,800
in stock
|
Buy Now | |
Heilind Electronics
from US$1.29
|
18,432
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
6,330
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
6,330
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
5,903
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
5,903
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.29
|
4,301
in stock
|
Buy Now | |
TE Store
from US$1.17
|
4,141
in stock
|
Buy Now | |
RS Americas
from US$1.07
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
element14
from US$0.87
|
-
|
Buy Now | |
Boersig
from US$0.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 5 |
Mating Post Length | 7.49mm, .295in |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | .76µm, 29.92µin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Finish | Bright |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 8.89µm, 150 – 350µin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 5A |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | .31in, 7.87mm |
Connector Length | .6in, 15.24mm |
コネクタの高さ | 7.87mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
UL File Number | E28476 |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Unshrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.56mm, .14in |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
05P MTA100 HDR STR ASSY FL 30A | TTI Europe |
Headers & Wire Housings HDR 02P R/A F-LOCK | Rapid Electronics |
05P Mta100 Hdr Assy Fl 30Au Lf Rohs Compliant: Yes |Amp Te Connectivity 3-641215-5 | Newark Electronics |
Conn Wire to Board HDR 5 POS 2.54mm Solder ST Thru-Hole | Avnet America |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
05P MTA100 HDR ASSY FL 30AU LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 5 | PCB Header: Polter & Vertical & Unshrouded & Mating Alignment | Part Number: 3-641215-5 | Internal Number: 3-641215-5 | TE Connectivity | TE Store |
HEADER, MTA-100, 5 POSITION, 2.54 MM, FRICTION LOCK | TE Connectivity 3-641215-5 | RS Americas |
MTA-100 5 Position Single Row Through-Hole Straight Wire to Board Header | Future Electronics |
CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM | element14 |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | MTA-100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-641215-5?
Additional datasheets, footprints and schematics for 3-641215-5 are listed on our Part Details page. You can also find images and similar parts to 3-641215-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-641215-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-641215-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-641215-5 fall under?
The 3-641215-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-641215-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-641215-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-641215-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-641215-5 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 3-641215-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-641215-5 often in real-time on the comparison pages.
What if I can't find stock of 3-641215-5?
You can fill out our help required form which you can use to request a quote for 3-641215-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.