Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Pin Length | 8mm |
Insulator Colour | Black |
Product Range | - |
Overall Length | 16mm |
Insulator Material | Plastic |
Colour Code | Black |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Pin Length | 8mm |
Insulator Colour | Black |
Overall Length | 16mm |
Insulator Material | Plastic |
Colour Code | Black |
RoHS Compliant | Yes |
Terminal, Ferrule, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 363X-20K?
Additional datasheets, footprints and schematics for 363X-20K are listed on our Part Details page. You can also find images and similar parts to 363X-20K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 363X-20K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 363X-20K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 363X-20K fall under?
The 363X-20K is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 363X-20K when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 363X-20K you can contact the distributor directly for product support, shipping queries etc.
Is the 363X-20K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 363X-20K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for 363X-20K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 363X-20K often in real-time on the comparison pages.
What if I can't find stock of 363X-20K?
You can fill out our help required form which you can use to request a quote for 363X-20K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.