Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RSRB-4042 |
No distributors results available
Number of Cores | 1 |
---|---|
Cross-Section Range | 10 – 35mm² |
Voltage Class | ≤ 17.5kV |
Non-Toxic & Non-Corrosive Emission | Yes |
Halogen Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Emission Free | Yes |
Application Type | Elbow Insulating Boot |
Installation Instruction | English |
Product Availability | ASIA, EMEA, AMERICAS, ANZPAC |
Technology | Heat Shrink |
Product Family | RSRB |
Bushing Type | 630A |
Screened | No |
Where can I find additional details, specifications and documents for a 363551-023?
Additional datasheets, footprints and schematics for 363551-023 are listed on our Part Details page. You can also find images and similar parts to 363551-023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 363551-023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 363551-023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 363551-023 fall under?
The 363551-023 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.
Can I view similar or alternative parts?
You can view similar parts to 363551-023 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 363551-023 you can contact the distributor directly for product support, shipping queries etc.
Is the 363551-023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 363551-023 have stock available?
There is no stock from authorised distributors for 363551-023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 363551-023 often in real-time on the comparison pages.
What if I can't find stock of 363551-023?
You can fill out our help required form which you can use to request a quote for 363551-023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.