Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torx Tip Size | T6 |
---|---|
Blade Length | 60mm |
Overall Length | 164mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Type | T6 |
Length | 164mm |
Screwdriver Type | Torx |
Tip / Nozzle Size | T6 |
Tip / Nozzle Style | Torx |
Screwdriver, Torx T6 | Newark Electronics |
SCREWDRIVER, TORX T6 | element14 |
Where can I find additional details, specifications and documents for a 362-T6?
Additional datasheets, footprints and schematics for 362-T6 are listed on our Part Details page. You can also find images and similar parts to 362-T6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 362-T6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 362-T6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 362-T6 fall under?
The 362-T6 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 362-T6 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 362-T6 you can contact the distributor directly for product support, shipping queries etc.
Is the 362-T6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 362-T6 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 362-T6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 362-T6 often in real-time on the comparison pages.
What if I can't find stock of 362-T6?
You can fill out our help required form which you can use to request a quote for 362-T6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.