Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torx Tip Size | T15 |
---|---|
Blade Length | 80mm |
Overall Length | 191mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Type | T15 |
Length | 191mm |
Screwdriver Type | Torx |
Tip / Nozzle Size | T15 |
Tip / Nozzle Style | Torx |
Screwdriver, Torx T15 | Newark Electronics |
SCREWDRIVER, TORX T15 | element14 |
Where can I find additional details, specifications and documents for a 362-T15?
Additional datasheets, footprints and schematics for 362-T15 are listed on our Part Details page. You can also find images and similar parts to 362-T15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 362-T15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 362-T15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 362-T15 fall under?
The 362-T15 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 362-T15 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 362-T15 you can contact the distributor directly for product support, shipping queries etc.
Is the 362-T15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 362-T15 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 362-T15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 362-T15 often in real-time on the comparison pages.
What if I can't find stock of 362-T15?
You can fill out our help required form which you can use to request a quote for 362-T15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.