Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torx Tip Size | T7 |
---|---|
Blade Length | 60mm |
Overall Length | 161mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Type | T7 |
External Width | 23mm |
Handle Colour | Red and Black |
Handle Type | SoftFinish |
Length | 164mm |
Screwdriver Type | Torx |
Tip / Nozzle Size | T7 |
Tip / Nozzle Style | Torx |
Screwdriver, Torx T7, Magic Spring | Newark Electronics |
SCREWDRIVER, TORX T7, MAGIC SPRING | element14 |
Where can I find additional details, specifications and documents for a 362R T7?
Additional datasheets, footprints and schematics for 362R T7 are listed on our Part Details page. You can also find images and similar parts to 362R T7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 362R T7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 362R T7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 362R T7 fall under?
The 362R T7 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 362R T7 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 362R T7 you can contact the distributor directly for product support, shipping queries etc.
Is the 362R T7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 362R T7 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 362R T7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 362R T7 often in real-time on the comparison pages.
What if I can't find stock of 362R T7?
You can fill out our help required form which you can use to request a quote for 362R T7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.