Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Contents | T10 T15 T20 T25 T30 T40 |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Handle Colour | Red and Black |
Handle Type | SoftFinish |
Kit Contents Descriptive | Torx Screwdrivers T10x80 |
Screwdriver Type | Torx |
Where can I find additional details, specifications and documents for a 362R K6 SO?
Additional datasheets, footprints and schematics for 362R K6 SO are listed on our Part Details page. You can also find images and similar parts to 362R K6 SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 362R K6 SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 362R K6 SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 362R K6 SO fall under?
The 362R K6 SO is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 362R K6 SO when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 362R K6 SO you can contact the distributor directly for product support, shipping queries etc.
Is the 362R K6 SO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 362R K6 SO have stock available?
There is no stock from authorised distributors for 362R K6 SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 362R K6 SO often in real-time on the comparison pages.
What if I can't find stock of 362R K6 SO?
You can fill out our help required form which you can use to request a quote for 362R K6 SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.