Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | T8 T9 T10 T15 T20 T25 T30 |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Kit Contents Descriptive | One each screwdriver of size T8 T9 T10 T15 T20 T25 T30 |
Screwdriver Type | Torx |
Weight | 670g |
Screwdriver set SoftFinish TORX 7-pcs. ( | RS |
Screwdriver Set, Torx, 7Pc | Newark Electronics |
SCREWDRIVER SET, TORX, 7PC | element14 |
Where can I find additional details, specifications and documents for a 362K7?
Additional datasheets, footprints and schematics for 362K7 are listed on our Part Details page. You can also find images and similar parts to 362K7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 362K7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 362K7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 362K7 fall under?
The 362K7 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 362K7 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 362K7 you can contact the distributor directly for product support, shipping queries etc.
Is the 362K7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 362K7 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 362K7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 362K7 often in real-time on the comparison pages.
What if I can't find stock of 362K7?
You can fill out our help required form which you can use to request a quote for 362K7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.