Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torx Tip Size | T20 |
---|---|
Blade Length | 100mm |
Overall Length | 211mm |
RoHS Compliant | NA |
Torx SoftFinish Driver T20 x 100mm | Wiha Tools 36278 | RS Americas |
Torx Tip Size:T20 | element14 |
Torx Tip Size: T20 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
1-1/2 Deluxe Grip-Male Pg1214 Was50150 |Molex/woodhead 36278 | Newark Electronics |
Deluxe Cord Grip Strain Relief 1-1/2-inch NPT Straight Male Cable Diameter 19.05mm to 22.23mm | Avnet America |
Where can I find additional details, specifications and documents for a 36278?
Additional datasheets, footprints and schematics for 36278 are listed on our Part Details page. You can also find images and similar parts to 36278 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36278 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36278 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36278 fall under?
The 36278 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Torx Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 36278 when available in the Torx Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36278 you can contact the distributor directly for product support, shipping queries etc.
Is the 36278 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36278 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 36278.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36278 often in real-time on the comparison pages.
What if I can't find stock of 36278?
You can fill out our help required form which you can use to request a quote for 36278 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.