Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 191mm |
---|---|
Blade Length | 80mm |
Torx Key Type | - |
Product Range | - |
Torx Tip Size | T10 |
PRECESSION SCREWDRIVER, TORX, 191MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
1 Deluxe Grip-Male Pg810 Was50131 |Molex 36275 | Newark Electronics |
36275 | Avnet America |
Where can I find additional details, specifications and documents for a 36275?
Additional datasheets, footprints and schematics for 36275 are listed on our Part Details page. You can also find images and similar parts to 36275 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36275 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36275 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36275 fall under?
The 36275 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 36275 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36275 you can contact the distributor directly for product support, shipping queries etc.
Is the 36275 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36275 have stock available?
Authorised distributors including Conrad, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 36275.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36275 often in real-time on the comparison pages.
What if I can't find stock of 36275?
You can fill out our help required form which you can use to request a quote for 36275 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.