Status: | Unknown |
---|---|
Series: | SoftFinish Series |
RoHS: | Unknown |
Torx Tip Size | T5 |
---|---|
Blade Length | 2.4" |
Overall Length | 6.5" |
Product Range | SoftFinish Series |
RoHS Compliant | NA |
Torx SoftFinish DriverT5 x 60mm | Wiha Tools 36264 | RS Americas |
Torx Tip Size:T5 | Newark Electronics |
Wiha SoftFinish Ergonomic Screwdrivers, Type: Torx, Size: T5 x 60 mm, Features: Blades made of chrome moly CVM steel for incredible durability, ergonomic grip reduces hand fatigue | element14 |
Where can I find additional details, specifications and documents for a 36264?
Additional datasheets, footprints and schematics for 36264 are listed on our Part Details page. You can also find images and similar parts to 36264 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36264 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36264 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36264 fall under?
The 36264 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Torx Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 36264 when available in the Torx Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36264 you can contact the distributor directly for product support, shipping queries etc.
Is the 36264 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36264 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 36264.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36264 often in real-time on the comparison pages.
What if I can't find stock of 36264?
You can fill out our help required form which you can use to request a quote for 36264 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.