Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | IXSU-F6151 |
No distributors results available
Number of Cores | 1 |
---|---|
Voltage Class | 19/33(36)kV |
Design Specification | HD CENELEC 629.1 |
Application Type | Indoor |
Product Family | IXSU-F |
Shelf Life | No Limitation |
Technology | Heat Shrink |
Operating Temperature Range | 0 – 95°C |
Where can I find additional details, specifications and documents for a 362020-005?
Additional datasheets, footprints and schematics for 362020-005 are listed on our Part Details page. You can also find images and similar parts to 362020-005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 362020-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 362020-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 362020-005 fall under?
The 362020-005 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.
Can I view similar or alternative parts?
You can view similar parts to 362020-005 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 362020-005 you can contact the distributor directly for product support, shipping queries etc.
Is the 362020-005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 362020-005 have stock available?
There is no stock from authorised distributors for 362020-005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 362020-005 often in real-time on the comparison pages.
What if I can't find stock of 362020-005?
You can fill out our help required form which you can use to request a quote for 362020-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.