Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 7.031g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 16 – 14AWG, 1.04 – 2.62mm², 2050 – 5180CMA |
Barrel Inside Diameter | .11in, 2.79mm |
Tongue Thickness | 1.22mm, .05in |
Overall Length | 48.16mm, 1.9in |
Stud Diameter | .75in, 19.05mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Line | Budget |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Stud Size | 3/4 |
Insulated | No |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Terminal,budg R 16-14Hd 3/4 |Amp Te Connectivity 36201 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 48.16mm 31.75mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,BUDG R 16-14HD 3/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: 3/4 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 36201 | Internal Number: 36201 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 36201?
Additional datasheets, footprints and schematics for 36201 are listed on our Part Details page. You can also find images and similar parts to 36201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36201 fall under?
The 36201 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36201 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36201 you can contact the distributor directly for product support, shipping queries etc.
Is the 36201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36201 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 36201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36201 often in real-time on the comparison pages.
What if I can't find stock of 36201?
You can fill out our help required form which you can use to request a quote for 36201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.