Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Edge Launch Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
Conn, RF, BNC, Straight, PCB Jack, EdgeMount,50Ohms, Body:Brass/Nickel, Cnt:Phos./Tin | Bomar Interconnect Products 361V509E | RS Americas |
Rf/Coaxial, Bnc Jack, Straight, 50 Ohm, Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a 361V509E?
Additional datasheets, footprints and schematics for 361V509E are listed on our Part Details page. You can also find images and similar parts to 361V509E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 361V509E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 361V509E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 361V509E fall under?
The 361V509E is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 361V509E when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 361V509E you can contact the distributor directly for product support, shipping queries etc.
Is the 361V509E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 361V509E have stock available?
Authorised distributors including RS Americas, Newark Electronics and Richardson RFPD have stock available or on a lead time for 361V509E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 361V509E often in real-time on the comparison pages.
What if I can't find stock of 361V509E?
You can fill out our help required form which you can use to request a quote for 361V509E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.