Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.05
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$26.70
|
10
in stock
|
Buy Now | |
element14
from US$60.10
|
3
in stock
|
Buy Now | |
Distrelec
from US$32.22
|
3
in stock
|
Buy Now | |
Farnell
from US$26.03
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$27.03
|
-
|
Buy Now | |
RS Americas
from US$54.67
|
-
|
Buy Now |
Blade Length | - |
---|---|
Scissor Type | Industrial |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
High precision scissor straight 90mm | RS |
Cutters | Transfer Multisort Elektronik |
HIGH PRECISION SCISSOR, INOX, 9CM LONG | element14 |
Ideal Tek High Precision Scissors, Extra Fine, Straight Blade Stainless Steel 90mm | Distrelec |
High Precision Scissor, Inox, 9Cm Long | Newark Electronics |
HIGH PRECISION SCISSOR STRAIGHT 90MM | IDEAL TEK 361S | RS Americas |
Where can I find additional details, specifications and documents for a 361S?
Additional datasheets, footprints and schematics for 361S are listed on our Part Details page. You can also find images and similar parts to 361S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 361S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 361S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 361S fall under?
The 361S is listed under Tools & Production Supplies > Tools - Hand & Workholding > Scissors.
Can I view similar or alternative parts?
You can view similar parts to 361S when available in the Scissors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 361S you can contact the distributor directly for product support, shipping queries etc.
Is the 361S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 361S have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Distrelec and Farnell have stock available or on a lead time for 361S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 361S often in real-time on the comparison pages.
What if I can't find stock of 361S?
You can fill out our help required form which you can use to request a quote for 361S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.