Status: | Unknown |
---|---|
Series: | 3612KL Series |
RoHS: | Unknown |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 92mm |
External Depth | 32mm |
Noise Rating | 43.5dBA |
Flow Rate - Imperial | 69.9cu.ft/min |
Flow Rate - Metric | 1.98m³/min |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | 250mA |
Product Range | 3612KL Series |
Power Rating | 6W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
External Height | 92mm |
External Width | 92mm |
Frame Dimensions | 92mm x 92mm x 32mm |
Material | Plastic |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating life Time | 100000h |
Panel Cutout Diameter | 102.4mm |
Power Consumption | 6W |
Speed Range Max | 3800rpm |
Supply Voltage DC Max | 27.6V |
Supply Voltage DC Min | 15V |
Weight | 230g |
Axial Fan, 92Mm, 24Vdc, 250Ma | Newark Electronics |
Fan, 92mm 24vdc | element14 |
DC Fans DC Axial Fan, 92x92x32mm, 24VDC, 69.9CFM, Rib Mount, Lead Wires | Sager |
FAN, 92MM, 24VDC | Farnell |
Where can I find additional details, specifications and documents for a 3612KL-05W-B50-B00?
Additional datasheets, footprints and schematics for 3612KL-05W-B50-B00 are listed on our Part Details page. You can also find images and similar parts to 3612KL-05W-B50-B00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3612KL-05W-B50-B00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3612KL-05W-B50-B00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3612KL-05W-B50-B00 fall under?
The 3612KL-05W-B50-B00 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 3612KL-05W-B50-B00 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3612KL-05W-B50-B00 you can contact the distributor directly for product support, shipping queries etc.
Is the 3612KL-05W-B50-B00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3612KL-05W-B50-B00 have stock available?
Authorised distributors including Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for 3612KL-05W-B50-B00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3612KL-05W-B50-B00 often in real-time on the comparison pages.
What if I can't find stock of 3612KL-05W-B50-B00?
You can fill out our help required form which you can use to request a quote for 3612KL-05W-B50-B00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.