3610VL-04W-B70-E00 Fans & Cooling Devices by NMB Technologies Corporation

AXIAL FAN 92MM 12V 96.4CFM 51dBA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.97

Distributor Stock
Logo for Farnell
Farnell
from US$16.16
No stock
Buy Now
Logo for element14
element14
from US$14.97
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage 12V
Current Type DC
Fan Frame Size 92mm
External Depth 25mm
Noise Rating 51dBA
Flow Rate - Imperial 96.4cu.ft/min
Flow Rate - Metric 2.73m³/min
Bearing Type Ball
IP Rating -

Alternative Descriptions

AXIAL FAN,92MM,12V,96.4CFM,51dBA | element14
Axial Fan,92Mm,12V,96.4Cfm,51Dba | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3610VL-04W-B70-E00?

Additional datasheets, footprints and schematics for 3610VL-04W-B70-E00 are listed on our Part Details page. You can also find images and similar parts to 3610VL-04W-B70-E00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3610VL-04W-B70-E00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3610VL-04W-B70-E00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3610VL-04W-B70-E00 fall under?

The 3610VL-04W-B70-E00 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 3610VL-04W-B70-E00 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3610VL-04W-B70-E00 you can contact the distributor directly for product support, shipping queries etc.

Is the 3610VL-04W-B70-E00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3610VL-04W-B70-E00 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 3610VL-04W-B70-E00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3610VL-04W-B70-E00 often in real-time on the comparison pages.

What if I can't find stock of 3610VL-04W-B70-E00?

You can fill out our help required form which you can use to request a quote for 3610VL-04W-B70-E00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay