36093 ESD Protection Products by Desco Industries

DISSIPATIVE BRUSH FLAT HANDLE 127MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.67

Distributor Stock
Logo for Farnell
Farnell
from US$20.37
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$12.67
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.84
-
Buy Now
Logo for RS Americas
RS Americas
from US$23.02
-
Buy Now
Logo for element14
element14
from US$26.05
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Bristle Material Nylon 6.12 (Polyamide 6.12)
Handle Type Flat Handle
Handle Material PP (Polypropylene)
Overall Length 127mm
Width 13mm
Product Range -


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 36093?

Additional datasheets, footprints and schematics for 36093 are listed on our Part Details page. You can also find images and similar parts to 36093 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 36093 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36093 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 36093 fall under?

The 36093 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Brushes.

Can I view similar or alternative parts?

You can view similar parts to 36093 when available in the Anti Static Brushes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 36093 you can contact the distributor directly for product support, shipping queries etc.

Is the 36093 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 36093 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 36093.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 36093 often in real-time on the comparison pages.

What if I can't find stock of 36093?

You can fill out our help required form which you can use to request a quote for 36093 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay