Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bristle Material | Nylon (Polyamide) |
---|---|
Handle Type | Flat Handle |
Handle Material | PP (Polypropylene) |
Overall Length | - |
Width | - |
Product Range | - |
Accessory Type | Conductive Nylon Brush |
Where can I find additional details, specifications and documents for a 36088?
Additional datasheets, footprints and schematics for 36088 are listed on our Part Details page. You can also find images and similar parts to 36088 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36088 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36088 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36088 fall under?
The 36088 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Brushes.
Can I view similar or alternative parts?
You can view similar parts to 36088 when available in the Anti Static Brushes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36088 you can contact the distributor directly for product support, shipping queries etc.
Is the 36088 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36088 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 36088.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36088 often in real-time on the comparison pages.
What if I can't find stock of 36088?
You can fill out our help required form which you can use to request a quote for 36088 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.