Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.95
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$2.92
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.82
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$11.45
|
3
in stock
|
Buy Now | |
element14
from US$10.67
|
3
in stock
|
Buy Now | |
RS Americas
from US$17.04
|
-
|
Buy Now |
Bit Type | Torx |
---|---|
Hex Bit Size | T25 |
Length | 75mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Overall Length | 75mm |
Interchangeable blade | Transfer Multisort Elektronik |
Torx Bit, T25, 75Mm | Newark Electronics |
TORX BIT, T25, 75MM | element14 |
Where can I find additional details, specifications and documents for a 36071?
Additional datasheets, footprints and schematics for 36071 are listed on our Part Details page. You can also find images and similar parts to 36071 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36071 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36071 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36071 fall under?
The 36071 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 36071 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36071 you can contact the distributor directly for product support, shipping queries etc.
Is the 36071 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36071 have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 36071.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36071 often in real-time on the comparison pages.
What if I can't find stock of 36071?
You can fill out our help required form which you can use to request a quote for 36071 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.