Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Tip Material | Polyester |
---|---|
Swab Tip Size | 18.9mm x 5.4mm x 4.7mm |
Handle Length | 147mm |
Accessory Type | Sealed Polyester Swab |
Dispensing Method | Swab |
Pack Quantity | 500 |
RoHS Compliant | Yes |
Cleaning Wipes | Newark Electronics |
36060 sealed polyester swab | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 36060?
Additional datasheets, footprints and schematics for 36060 are listed on our Part Details page. You can also find images and similar parts to 36060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36060 fall under?
The 36060 is listed under Tools & Production Supplies > Cleaning Tools & Accessories > Swabs & Wipes > Swabs.
Can I view similar or alternative parts?
You can view similar parts to 36060 when available in the Swabs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36060 you can contact the distributor directly for product support, shipping queries etc.
Is the 36060 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 36060 have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas and Farnell have stock available or on a lead time for 36060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36060 often in real-time on the comparison pages.
What if I can't find stock of 36060?
You can fill out our help required form which you can use to request a quote for 36060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.