Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 76mm |
External Width - Metric | 67mm |
External Depth - Metric | 42mm |
IP Rating | - |
Body Color | Blue |
NEMA Rating | - |
Box, Shielded, Aluminium, Blue | Newark Electronics |
BOX, SHIELDED, ALUMINIUM, BLUE | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3602?
Additional datasheets, footprints and schematics for 3602 are listed on our Part Details page. You can also find images and similar parts to 3602 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3602 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3602 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3602 fall under?
The 3602 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 3602 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3602 you can contact the distributor directly for product support, shipping queries etc.
Is the 3602 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3602 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3602.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3602 often in real-time on the comparison pages.
What if I can't find stock of 3602?
You can fill out our help required form which you can use to request a quote for 3602 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.