Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Resolution | 2 x 20 |
---|---|
Viewing Area (H x W) | 17.67mm x 93.8mm |
Character Format | Dot Matrix |
Supply Current | 370mA |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Vacuum Fluorescent Display Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a 3601-95B-40?
Additional datasheets, footprints and schematics for 3601-95B-40 are listed on our Part Details page. You can also find images and similar parts to 3601-95B-40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3601-95B-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3601-95B-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3601-95B-40 fall under?
The 3601-95B-40 is listed under Optoelectronics & Displays > Displays > Vacuum Fluorescent Displays - VFD.
Can I view similar or alternative parts?
You can view similar parts to 3601-95B-40 when available in the Vacuum Fluorescent Displays - VFD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3601-95B-40 you can contact the distributor directly for product support, shipping queries etc.
Is the 3601-95B-40 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3601-95B-40 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3601-95B-40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3601-95B-40 often in real-time on the comparison pages.
What if I can't find stock of 3601-95B-40?
You can fill out our help required form which you can use to request a quote for 3601-95B-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.