Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.89
|
47
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.28
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$5.86
|
3
in stock
|
Buy Now | |
element14
from US$16.20
|
3
in stock
|
Buy Now | |
Farnell
from US$6.79
|
3
in stock
|
Buy Now | |
Jameco Electronics
from US$27.95
|
-
|
Buy Now | |
Carlton-Bates
from US$30.33
|
-
|
Buy Now |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 41.91mm |
External Width - Metric | 66.8mm |
External Depth - Metric | 76.2mm |
IP Rating | - |
Body Colour | Blue Transparent |
NEMA Rating | - |
External Height - Imperial | 1.65" |
External Width - Imperial | 2.63" |
External Depth - Imperial | 3" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (27-Jun-2018) |
@ENCLOSURE,MINI CAST AL,BAKED BLUE FIN,3"Lx2.63"Wx1.65"H(2) | Jameco Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Standard Screwdrivers Tweezers & Tool Bits |
---|---|
Product Range | - |
External Depth | 1.375" |
External Height | 2" |
External Width | 2" |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3601?
Additional datasheets, footprints and schematics for 3601 are listed on our Part Details page. You can also find images and similar parts to 3601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3601 fall under?
The 3601 is listed under Pomona Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 3601 when available in the Pomona Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3601 you can contact the distributor directly for product support, shipping queries etc.
Is the 3601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3601 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 3601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3601 often in real-time on the comparison pages.
What if I can't find stock of 3601?
You can fill out our help required form which you can use to request a quote for 3601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.