Status: | Unknown |
---|---|
Series: | WE-SHC Series |
RoHS: | Unknown |
Product Range | WE-SHC Series |
---|---|
Shielding Type | EMI Shielding |
Gasket Material | Tin Plated Steel |
Length | 32.06mm |
Width | 32.06mm |
Depth | 6mm |
Attenuation | - |
SVHC | No SVHC (15-Jan-2019) |
Shielding Cover, 32.06Mm X 32.06Mm | Newark Electronics |
SHIELDING COVER, 32.06MM X 32.06MM | element14 |
Where can I find additional details, specifications and documents for a 36006320S?
Additional datasheets, footprints and schematics for 36006320S are listed on our Part Details page. You can also find images and similar parts to 36006320S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36006320S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36006320S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36006320S fall under?
The 36006320S is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 36006320S when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36006320S you can contact the distributor directly for product support, shipping queries etc.
Is the 36006320S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36006320S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 36006320S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36006320S often in real-time on the comparison pages.
What if I can't find stock of 36006320S?
You can fill out our help required form which you can use to request a quote for 36006320S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.