Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
3,455
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
28,838
in stock
|
Buy Now | |
TE Store
from US$0.20
|
16,442
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
9,940
in stock
|
Buy Now | |
element14
from US$0.12
|
7,401
in stock
|
Buy Now | |
Farnell
from US$0.14
|
7,401
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
2,172
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
434
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
200
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Carlton-Bates
from US$0.20
|
-
|
Buy Now | |
Distrelec
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Alignment | With |
Mating Retention | With |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Length | .38in, 9.65mm |
Width | 6.35mm, .032in |
Housing Material | Nylon |
Mounting Style | Free Hanging |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
For Use With | FASTON Terminals |
Packaging Quantity | 1 |
Packaging Method | Carton |
Terminates To | Wire & Cable |
Housing Type | Tab Housing |
Insulated | No |
Sealable | No |
Connector System | Wire-to-Wire |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
250 Series 9.62 x 8.13 mm Natural Nylon Non-Insulated Quick Disconnect Tab Cap | Future Electronics |
250 FASTON HSG.,TAB,1 POS,NATRUAL Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 1 Terminal Orientation: Straight Primary Product Color: Natural Tab Housing 1 Straight | Crimp Terminal Housing | Part Number: 360042-1 | Internal Number: 360042-1 | Natural | TE Connectivity | TE Store |
Connector Accessories Quick Disconnect Tab Cap | Avnet America |
CAP, TAB, 6.35MM X 0.81MM | element14 |
Tab cap, FASTON 250, natural | RS |
.250 FAST TAB CAP N NAT | Heilind Electronics |
Cap, Printed Circuit Board Tab | Newark Electronics |
Accessory, Cap Nylon, 6.35x0.81mm, natural | TE Connectivity 360042-1 | RS Americas |
Cap, Dust, Nylon Insulated, 1 Per Pack | Carlton-Bates |
TE Connectivity - AMP Housing 250 FASTON HSG.TAB1 PNATRUAL | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cap |
---|---|
For Use With | 250 Series Quick Disconnect Tabs |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | Male Disconnect |
Insulator Colour | Natural |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 360042-1?
Additional datasheets, footprints and schematics for 360042-1 are listed on our Part Details page. You can also find images and similar parts to 360042-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 360042-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 360042-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 360042-1 fall under?
The 360042-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 360042-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 360042-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 360042-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 360042-1 have stock available?
Authorised distributors including Future Electronics, TE Store, Avnet America, element14 and Farnell have stock available or on a lead time for 360042-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 360042-1 often in real-time on the comparison pages.
What if I can't find stock of 360042-1?
You can fill out our help required form which you can use to request a quote for 360042-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.