Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
59,850
in stock
|
Buy Now | |
element14
from US$0.31
|
25,062
in stock
|
Buy Now | |
Farnell
from US$0.35
|
25,062
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
17,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
16,414
in stock
|
Buy Now | |
TE Store
from US$0.29
|
16,258
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
15,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.55
|
10,023
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.55
|
2,339
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Length | .55in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Packaging Quantity | 1 |
Packaging Method | Carton |
Style Code | D |
Product Type | Terminal Housing |
Insulated | No |
Sealable | No |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
FASTON .110 flag receptacle housing, | RS |
RCPT HOUSING, NYLON 6.6, NATURAL | element14 |
Rcpt Housing, Nylon 6.6, Natural | Newark Electronics |
110 FASTON HSG.,FLAG,REC.,1 POS,NATRUAL Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Flag UL Flammability Rating: UL 94V-2 Receptacle 1 Flag | Crimp Terminal Housing | Part Number: 360040-1 | Internal Number: 360040-1 | TE Connectivity | TE Store |
.110 FAST SGL CIR HSG NAT | Heilind Electronics |
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | FASTON 110 Series |
RoHS: | Unknown |
Accessory Type | Receptacle Housing |
---|---|
For Use With | AMP FASTON 110 Series Connectors |
Product Range | FASTON 110 Series |
Where can I find additional details, specifications and documents for a 360040-1?
Additional datasheets, footprints and schematics for 360040-1 are listed on our Part Details page. You can also find images and similar parts to 360040-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 360040-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 360040-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 360040-1 fall under?
The 360040-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 360040-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 360040-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 360040-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 360040-1 have stock available?
Authorised distributors including RS, element14, Farnell, TTI Europe and Newark Electronics have stock available or on a lead time for 360040-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 360040-1 often in real-time on the comparison pages.
What if I can't find stock of 360040-1?
You can fill out our help required form which you can use to request a quote for 360040-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.