Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.84
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.70
|
49,346
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.70
|
16,448
in stock
|
Buy Now | |
TE Store
from US$1.44
|
8,417
in stock
|
Buy Now | |
Rapid Electronics
from US$1.30
|
721
in stock
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Splice Capacity | 1 |
Terminal & Splice Type | Splice |
Overall Length | 44.45mm, 1.75in |
Housing Material | Nylon - GF |
RU (UL Component Program) | Approved |
CSA Certified | No |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Product Type | Splice |
.187 INLINE SPLICE ASSY | Heilind Electronics |
.187 INLINE SPLICE ASSY Splice Type: Butt Splice Sealable: No Splice Capacity: 1 Contact Base Material: Brass Terminal Material Thickness: .07 in Butt Splice 1 Brass | Electrical Wire Splice | Part Number: 360035-1 | Internal Number: 360035-1 | TE Connectivity | TE Store |
Terminals .187 M-M DISCONNECT | Rapid Electronics |
Terminal Disconnect Splice 0.187In Clear | Newark Electronics |
Splice Terminal M/M 44.45mm 8.76mm | Avnet America |
Natural, Straight Mount Angle Crimp Tab Terminal, 4.75mm | TE Connectivity 360035-1 | RS Americas |
Where can I find additional details, specifications and documents for a 360035-1?
Additional datasheets, footprints and schematics for 360035-1 are listed on our Part Details page. You can also find images and similar parts to 360035-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 360035-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 360035-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 360035-1 fall under?
The 360035-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 360035-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 360035-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 360035-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 360035-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Rapid Electronics and Newark Electronics have stock available or on a lead time for 360035-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 360035-1 often in real-time on the comparison pages.
What if I can't find stock of 360035-1?
You can fill out our help required form which you can use to request a quote for 360035-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.