Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Shielding Cabinet |
---|---|
Enclosure Material | Tin Plate |
External Height - Metric | 30mm |
External Width - Metric | 30mm |
External Depth - Metric | 3mm |
IP Rating | - |
Body Colour | - |
NEMA Rating | - |
External Height - Imperial | 1.18" |
External Width - Imperial | 1.18" |
External Depth - Imperial | 0.12" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, Shielding Cabinet Cover, Shielding Cabinet, 30 Mm, 30 Mm, 3 Mm, Tin Plate Rohs Compliant: Yes |Wurth Elektronik 36003300 | Newark Electronics |
WE-SHC Shielding Cabinet Top Cover | RS |
WIR-SHC PCB Enclosure, Tin Plated Steel, 31.8 x 31.8 x 3mm | Wurth Electronics 36003300 | RS Americas |
Where can I find additional details, specifications and documents for a 36003300?
Additional datasheets, footprints and schematics for 36003300 are listed on our Part Details page. You can also find images and similar parts to 36003300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36003300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36003300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36003300 fall under?
The 36003300 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 36003300 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36003300 you can contact the distributor directly for product support, shipping queries etc.
Is the 36003300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36003300 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 36003300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36003300 often in real-time on the comparison pages.
What if I can't find stock of 36003300?
You can fill out our help required form which you can use to request a quote for 36003300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.