Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.67
Enclosure Type | Shielding Cabinet |
---|---|
Enclosure Material | Tin Plate |
External Height - Metric | 25mm |
External Width - Metric | 25mm |
External Depth - Metric | 3mm |
IP Rating | - |
Body Colour | - |
NEMA Rating | - |
External Height - Imperial | 0.98" |
External Width - Imperial | 0.98" |
External Depth - Imperial | 0.12" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Würth Elektronik Shielding Cabinet Cover 3.3 x 26.2 x 26.2mm | Distrelec |
Enclosure, Shielding Cabinet Cover, Shielding Cabinet, 25 Mm, 25 Mm, 3 Mm, Tin Plate Rohs Compliant: Yes |Wurth Elektronik 36003250 | Newark Electronics |
WE-SHC Shielding Cabinet Top Cover | RS |
WIR-SHC PCB Enclosure, Tin Plated Steel, 26.8 x 26.8 x 3mm | Wurth Electronics 36003250 | RS Americas |
Where can I find additional details, specifications and documents for a 36003250?
Additional datasheets, footprints and schematics for 36003250 are listed on our Part Details page. You can also find images and similar parts to 36003250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36003250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36003250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36003250 fall under?
The 36003250 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 36003250 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36003250 you can contact the distributor directly for product support, shipping queries etc.
Is the 36003250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36003250 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 36003250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36003250 often in real-time on the comparison pages.
What if I can't find stock of 36003250?
You can fill out our help required form which you can use to request a quote for 36003250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.