Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.29
|
67
in stock
|
Buy Now |
Connector Type A | RJ11 Plug |
---|---|
Connector Type B | RJ12 Plug |
Cable Length - Imperial | 25ft |
Cable Length - Metric | 7.6m |
Jacket Color | Silver |
No. of Conductors | 6Conductor |
RoHS Compliant | Yes |
Telephone Cord, Modular, Rj11/12/14, 25Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a 36-603?
Additional datasheets, footprints and schematics for 36-603 are listed on our Part Details page. You can also find images and similar parts to 36-603 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36-603 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36-603 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36-603 fall under?
The 36-603 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Telephone Cables.
Can I view similar or alternative parts?
You can view similar parts to 36-603 when available in the Telephone Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36-603 you can contact the distributor directly for product support, shipping queries etc.
Is the 36-603 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 36-603 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 36-603.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36-603 often in real-time on the comparison pages.
What if I can't find stock of 36-603?
You can fill out our help required form which you can use to request a quote for 36-603 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.